EDAC, Inc. Edgeboard Connectors 333-032-542-112

Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-032-542-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-032-542-112-ND
Edgeboard Connectors 151-333-032-542-112-ND
"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ9102 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ9102
Card Conn, Single Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ9102
CARD CONN, SINGLE SIDE, 32POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 32POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-032-542-112-ND 59AJ9102
Product Name Edgeboard Connectors Card Conn, Single Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79644-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1226-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details