EDAC, Inc. Edgeboard Connectors 333-033-558-103

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-033-558-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-033-558-103-ND
Edgeboard Connectors 151-333-033-558-103-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 33Pos, Th; Card Edge Connector Type Edac - 59AJ9131 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 33Pos, Th; Card Edge Connector Type Edac
59AJ9131
Card Edge Conn, Single Side, 33Pos, Th; Card Edge Connector Type Edac 59AJ9131
CARD EDGE CONN, SINGLE SIDE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-033-558-103-ND 59AJ9131
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 33Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data