DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 850 900 950 1000 1050 1100 1140 1150 1160 1170 1180 1190 1195 1196 1197 1198 1199 1200 1201 1202 1203 1204 1205 1206 1207 1210 1220 1230 1240 1250 1260 1300 1350 1400 1450 1500 1550 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
"10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"100 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"11 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"13 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"15 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"17 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"19 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"20 Rectangular Connectors - Housings Receptacle Blue 0.059"" (1.50mm)"
"21 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"23 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"25 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"26 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"27 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"28 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"29 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"3 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"30 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"31 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"32 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"33 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"34 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"35 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"36 (2 x 18) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"36 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"37 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"38 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"39 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"4 (3 + 1 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Dual End"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"40 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"41 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"42 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"43 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"44 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"45 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"46 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"47 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"48 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"49 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"50 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"51 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"52 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"53 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"54 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"55 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"56 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"57 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"58 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"59 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"6 (5 + 1 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Dual End"
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"60 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"61 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"62 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"63 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"64 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"66 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"68 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"70 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"72 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"9 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.400"" (10.16mm)"
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Standard Tail Solder"
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Press-Fit, Knurled"
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) Standard Tail Press-Fit"
"Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Press-Fit, Hex"
"Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Solder"
1 Position Connector LGH 1 Receptacle Circular
1 Position Connector LGH 4 Receptacle Circular
1 Position Receptacle, Pass Through Connector Through Hole Gold
1 Position Spring Piston Connector Through Hole
10 Position Spring Piston Connector Surface Mount
10 Position Spring Piston Connector Through Hole
10 Stud Spade Terminal Connector Crimp 10-12 AWG
2 Position Receptacle, Pass Through Connector Through Hole Gold
2 Position Spring Piston Connector Through Hole
3 Position Spring Piston Connector Through Hole
4 Position Spring Piston Connector Surface Mount
4 Position Spring Piston Connector Through Hole
5 Position Spring Piston Connector Through Hole
50 Position D-Sub Receptacle, Female Sockets Connector
6 Position Spring Piston Connector Through Hole
6 Stud Spade Terminal Connector Crimp 16-22 AWG
7 Position Spring Piston Connector Through Hole
8 Position Spring Piston Connector Through Hole
8 Stud Spade Terminal Connector Crimp 16-22 AWG
Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
CONN D-SUB RCPT 50POS PNL MT IDC
Connector O-Ring M8 Black
DYNAMIC D-5200S H-HDR ASSY 3P
LOW PROFILE, 2MM PITCH, SINGLE R
MARRETTE NO 833 YELLOW PKG/15
NANORF FEMALE VITA 67.3 BACKPLAN
NANORF MALE VITA 67.3 PLUG-IN CO
Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 10 Stud Circular 20 AWG Crimp
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 3/0 AWG Crimp
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 6 Stud Slotted 16-22 AWG Crimp
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 14-16 AWG Yellow
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-22 AWG Natural
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-22 AWG Natural
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-22 AWG Purple
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Red
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG
Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 AWG Yellow
Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 to 18-20 AWG Blue, Yellow
Terminal Butt Splice, Inline, Individual Openings Connector IDC 18 AWG Blue
Terminal Inline, Individual Openings (Parallel) Connector Crimp 10-12 AWG
Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG Red
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG
Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG
TERMINAL,PIDG R 12-10 1/4
TERMINAL,PIDG R 12-10 10
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder
Wire Pin Terminal Connector 16-22 AWG PIDG Crimp
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow Terminals - Knife Connectors 10-12 AWG Insulated

<< Prev Next >>