Siemens AG Circuit Protection - Circuit Breakers 3RV27111KD10

Description
Win Source Part Number: 1340129-3RV27111KD10 Category: Circuit Protection - Circuit Breakers Series: SIRIUS Package: Box Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Rotary Illumination: None Number of Poles: 3 Breaker Type: Thermal Magnetic Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 12.5A REACH Status: REACH Unaffected HTSUS: 8536.30.4000 Mfr: Siemens Approval Agency: CE, CSA, EAC, UL489, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1340129-3RV27111KD10 Category: Circuit Protection - Circuit Breakers Series: SIRIUS Package: Box Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Rotary Illumination: None Number of Poles: 3 Breaker Type: Thermal Magnetic Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 12.5A REACH Status: REACH Unaffected HTSUS: 8536.30.4000 Mfr: Siemens Approval Agency: CE, CSA, EAC, UL489, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - 3RV27111KD10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
3RV27111KD10
Circuit Protection - Circuit Breakers 3RV27111KD10
Win Source Part Number: 1340129-3RV27111KD10 Category: Circuit Protection - Circuit Breakers Series: SIRIUS Package: Box Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Rotary Illumination: None Number of Poles: 3 Breaker Type: Thermal Magnetic Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 12.5A REACH Status: REACH Unaffected HTSUS: 8536.30.4000 Mfr: Siemens Approval Agency: CE, CSA, EAC, UL489, VDE

Win Source Part Number: 1340129-3RV27111KD10
Category: Circuit Protection - Circuit Breakers
Series: SIRIUS
Package: Box
Voltage Rating - AC: 690 V
Standard Package: 1
Actuator Type: Rotary
Illumination: None
Number of Poles: 3
Breaker Type: Thermal Magnetic
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 12.5A
REACH Status: REACH Unaffected
HTSUS: 8536.30.4000
Mfr: Siemens
Approval Agency: CE, CSA, EAC, UL489, VDE

Buy Now Datasheet
Circuit Breakers - 3473-3RV27111KD10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3473-3RV27111KD10-ND
Circuit Breakers 3473-3RV27111KD10-ND
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 3RV27111KD10 3473-3RV27111KD10-ND
Product Name Circuit Protection - Circuit Breakers Circuit Breakers
Rated AC Voltage 690 volts
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3
Rated Current 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RCBOs - 1533466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2
Mounting Style Din Rail Mounted
Text for Mounting Din rail
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TMF12-221-1.2-ND - DigiKey
Specs
Rated Current 1.2 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details