Siemens AG Circuit Breakers 3RV24211CA10

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3473-3RV24211CA10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3473-3RV24211CA10-ND
Circuit Breakers 3473-3RV24211CA10-ND
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Protection - Circuit Breakers - 3RV24211CA10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
3RV24211CA10
Circuit Protection - Circuit Breakers 3RV24211CA10
Win Source Part Number: 1350074-3RV24211CA10 Category: Circuit Protection - Circuit Breakers Series: SIRIUS Package: Box Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Rotary Illumination: None Number of Poles: 3 Breaker Type: Thermal Magnetic Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Siemens Approval Agency: CCC, CE, CSA, EAC, UL, VDE

Win Source Part Number: 1350074-3RV24211CA10
Category: Circuit Protection - Circuit Breakers
Series: SIRIUS
Package: Box
Voltage Rating - AC: 690 V
Standard Package: 1
Actuator Type: Rotary
Illumination: None
Number of Poles: 3
Breaker Type: Thermal Magnetic
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Siemens
Approval Agency: CCC, CE, CSA, EAC, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 3473-3RV24211CA10-ND 3RV24211CA10
Product Name Circuit Breakers Circuit Protection - Circuit Breakers
Rated Current 2.5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2802-ND - DigiKey
Specs
Rated Current 35 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - A-0702X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details