DigiKey Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Circuit Breaker AC DC | |
| CIRCUIT BREAKER SCREW-TYPE 100 A | |
| CIRCUIT BREAKER SCREW-TYPE 40 A | |
| CIRCUIT BREAKER SCREW-TYPE 50 A | |
| CIRCUIT BREAKER SCREW-TYPE 63 A | |
| CIRCUIT BREAKER SCREW-TYPE 75 A | |
| CIRCUIT BREAKER SCREW-TYPE 84 A | |
| CIRCUIT BREAKER SCREW-TYPE 93 A | |
| Circuit Breaker Thermal 1.25A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 1.6A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 10A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 12.5A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 16A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 1A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 2.5A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 20A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 22A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 25A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 28A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 2A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 3.2A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 32A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 36A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 40A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 45A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 4A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 52A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 59A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 5A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 6.3A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 630mA 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 65A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 73A 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 800mA 690V AC DC Rotary DIN Rail | |
| Circuit Breaker Thermal 8A 690V AC DC Rotary DIN Rail | |
| CIRCUIT BREAKER, SCREW-TYPE, 32 | |
| CIRCUIT BREAKER, SCREW-TYPE, 80 | |
| CIRCUIT BREAKER. SCREW-TYPE. 100 | |
| CIRCUIT BREAKER. SCREW-TYPE. 14 | |
| CIRCUIT BREAKER. SCREW-TYPE. 40 | |
| CIRCUIT BREAKER. SCREW-TYPE. 50 | |
| CIRCUIT BREAKER. SCREW-TYPE. 59 | |
| CIRCUIT BREAKER. SCREW-TYPE. 63 | |
| CIRCUIT BREAKER. SCREW-TYPE. 75 | |
| CIRCUIT BREAKER. SCREW-TYPE. 93 | |
| CIRCUIT-BREAKER SCREW CONNECTION | |
| CIRCUIT-BREAKER SPRING-L. CONN. | |
| CIRCUIT-BRKR SZ S0, FOR MTR PROT |
| << Prev | Next >> |