Circuit Breaker Thermal 28A 690V AC DC Rotary DIN Rail
The SIRIUS circuit breaker 3RV20214NA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 15 kW at AC-3/400 V. Due to a short-circuit protection of 364 A and an adjustable overload protection of 23-28 A, the circuit breaker 3RV20214NA10 is ideally suited for the protection of motors.
| DigiKey | Automation24, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3473-3RV20214NA10-ND | |
| Product Name | Circuit Breakers | Circuit breaker Siemens SIRIUS 3RV20214NA10 |
| Rated Current | 28 amps | |
| Trip System Type | Thermal | Electronic |
| Features | Trip Indicator | Motor Circuit Protection |
| Mounting Style | Din Rail Mounted | Bolt-on |
| Manual Actuator Type | Other; (Rotary) |