Circuit Breaker Thermal 25A 690V AC DC Rotary DIN Rail
THERMAL MAG CKT BREAKER, 3P, 25A, 690V ROHS COMPLIANT: YES
The SIRIUS circuit breaker 3RV20214DA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 11 kW at AC-3/400 V. Due to a short-circuit protection of 325 A and an adjustable overload protection of 18-25 A, the circuit breaker 3RV20214DA10 is ideally suited for the protection of motors.
| DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3473-3RV20214DA10-ND | 89AH1816 | |
| Product Name | Circuit Breakers | Thermal Mag Ckt Breaker, 3P, 25A, 690V Rohs Compliant Siemens | Circuit breaker Siemens SIRIUS 3RV20214DA10 |
| Rated Current | 25 amps | ||
| Trip System Type | Thermal | Thermal Magnetic | Electronic |
| Features | Trip Indicator | Motor Circuit Protection | |
| Mounting Style | Din Rail Mounted | Bolt-on | |
| Manual Actuator Type | Other; (Rotary) |