Sensata Technologies Electric Actuators/Cylinders LAH43-86-001Z

Description
HOUSED LINEAR CYLINDRICAL VCA
Request a Quote Datasheet
Description
HOUSED LINEAR CYLINDRICAL VCA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 2506-LAH43-86-001Z-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
2506-LAH43-86-001Z-ND
Electric Actuators/Cylinders 2506-LAH43-86-001Z-ND
HOUSED LINEAR CYLINDRICAL VCA

HOUSED LINEAR CYLINDRICAL VCA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 2506-LAH43-86-001Z-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-L Linear Actuator Stepper Motor - 26DAM10D1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
PQ12-P Linear Actuator with Feedback 100:1 12 volts - PQ12-100-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details