DFRobot Electric Actuators/Cylinders FIT0260

Description
SOLENOID PUSH 5-30V
Request a Quote Datasheet
Description
SOLENOID PUSH 5-30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 1738-1116-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
1738-1116-ND
Electric Actuators/Cylinders 1738-1116-ND
SOLENOID PUSH 5-30V

SOLENOID PUSH 5-30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 1738-1116-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.3540 inch (8.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-A4300SM32A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
20DBM-K Linear Actuator Stepper Motor - 20DBM05D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Motor Type Stepper
View Details
P8-ST Micro Stepper Actuator 50mm stroke 49:1 gearing - P8-50-49-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details