DFRobot Electric Actuators/Cylinders FIT0256

Description
SOLENOID PUSH 4V
Request a Quote Datasheet
Description
SOLENOID PUSH 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 1738-1113-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
1738-1113-ND
Electric Actuators/Cylinders 1738-1113-ND
SOLENOID PUSH 4V

SOLENOID PUSH 4V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 1738-1113-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.1600 inch (4.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-B2150CV32C-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
L12-S Micro Linear Actuator with Limit Switches 10mm 50:1 12 volts - L12-10-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details