DFRobot Electric Actuators/Cylinders FIT0285

Description
SOLENOID PUSH 5-30V
Request a Quote Datasheet
Description
SOLENOID PUSH 5-30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 1738-1118-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
1738-1118-ND
Electric Actuators/Cylinders 1738-1118-ND
SOLENOID PUSH 5-30V

SOLENOID PUSH 5-30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 1738-1118-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.3540 inch (8.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T16-P Mini Track Actuator with Feedback 100mm 256:1 12 volts - T16-100-256-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details
Pneumatic Linear Actuators - Linear Tension Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 72 to 222 inch (1829 to 5639 mm)
View Details
Electric Linear Actuators - 2029706 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Motor Type Stepper; Stepper Motor, Servo Motor
View Details