TelephoneStuff.com Erico Dual Purpose Strut / Beam Clamp, 3/4" to.. STCB6

Description
The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Strut to beam flanges up to 3/4" thickness for 1-5/8" deep strut - Fits C purlin with 3/4" lip height (max) when used with 1-5/8" deep strut - Lock nut and hardened cup point setscrew provide secure grip on tapered sections - Corrosive resistant galvanized finish - Permits strut channel opening positioning in any direction - Load capacity of 400 lbs - Box of 10
Description
The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Strut to beam flanges up to 3/4" thickness for 1-5/8" deep strut - Fits C purlin with 3/4" lip height (max) when used with 1-5/8" deep strut - Lock nut and hardened cup point setscrew provide secure grip on tapered sections - Corrosive resistant galvanized finish - Permits strut channel opening positioning in any direction - Load capacity of 400 lbs - Box of 10

Suppliers

Company
Product
Description
Supplier Links
Erico Dual Purpose Strut / Beam Clamp, 3/4" to.. - STCB6 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Dual Purpose Strut / Beam Clamp, 3/4" to..
STCB6
Erico Dual Purpose Strut / Beam Clamp, 3/4" to.. STCB6
The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Strut to beam flanges up to 3/4" thickness for 1-5/8" deep strut - Fits C purlin with 3/4" lip height (max) when used with 1-5/8" deep strut - Lock nut and hardened cup point setscrew provide secure grip on tapered sections - Corrosive resistant galvanized finish - Permits strut channel opening positioning in any direction - Load capacity of 400 lbs - Box of 10

The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp.
Features:
- Strut to beam flanges up to 3/4" thickness for 1-5/8" deep strut
- Fits C purlin with 3/4" lip height (max) when used with 1-5/8" deep strut
- Lock nut and hardened cup point setscrew provide secure grip on tapered sections
- Corrosive resistant galvanized finish
- Permits strut channel opening positioning in any direction
- Load capacity of 400 lbs
- Box of 10

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number STCB6
Product Name Erico Dual Purpose Strut / Beam Clamp, 3/4" to..
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.7874 inch (6 to 20 mm)
Clamping Force 5512 lbs (2500 kg)
View Details
Hand Knob Toggle Screws - 36303 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Clamps - 8296183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Bar To Flat Surface Clamp - GHS1 - Penn-Union Corp.
Specs
Body Material Copper Alloy
View Details