TelephoneStuff.com Erico Beam clamp with conduit support (Pkg. of 100) BCXXP

Description
The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings - Accommodates standard 1/4"-20 or #10-24 threaded bridle rings Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)
Description
The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings - Accommodates standard 1/4"-20 or #10-24 threaded bridle rings Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)

Suppliers

Company
Product
Description
Supplier Links
Erico Beam clamp with conduit support (Pkg. of 100) - BCXXP - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Beam clamp with conduit support (Pkg. of 100)
BCXXP
Erico Beam clamp with conduit support (Pkg. of 100) BCXXP
The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings - Accommodates standard 1/4"-20 or #10-24 threaded bridle rings Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)

The "lightweight-heavyweight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available.
Features:
- Easy installation to beam flanges up to 1/2"
- Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings
- Accommodates standard 1/4"-20 or #10-24 threaded bridle rings
Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BCXXP
Product Name Erico Beam clamp with conduit support (Pkg. of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details
L-Clamps - L412 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Clamp Type Bar / F Clamp
Actuation Manual
Clamping Mechanism Lever
View Details