TelephoneStuff.com Erico Easy installing beam clamp (Box of 100) BCXXPSM

Description
The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings - Accommodates standard 1/4"-20 or #10-24 threaded bridle rings Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)
Description
The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings - Accommodates standard 1/4"-20 or #10-24 threaded bridle rings Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)

Suppliers

Company
Product
Description
Supplier Links
Erico Easy installing beam clamp (Box of 100) - BCXXPSM - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Easy installing beam clamp (Box of 100)
BCXXPSM
Erico Easy installing beam clamp (Box of 100) BCXXPSM
The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings - Accommodates standard 1/4"-20 or #10-24 threaded bridle rings Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)

The "lightweight-heavyweight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available.
Features:
- Easy installation to beam flanges up to 1/2"
- Supports 1/4" and 3/8" threaded rod, S-hooks, electrical boxes, Conduit, J-hooks and bridle rings
- Accommodates standard 1/4"-20 or #10-24 threaded bridle rings
Note: When using rigid conduit on P series, use next size larger clip (1/2" rigid use 12P)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BCXXPSM
Product Name Erico Easy installing beam clamp (Box of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 2726457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
HDC1800 Heavy Duty Cam Swing Clamps - 72407 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1124 lbs (510 kg)
View Details
Reversible Beam Clamp With 1-1/4
Specs
Body Material Malleable Iron with Black Oxide Finish
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 250 to 500 lbs (113 to 227 kg)
View Details