TelephoneStuff.com Erico Dual Purpose Strut / Beam Clamp, up to 1".. 200RS500

Description
The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Lock nut and hardened cup point setscrew provide secure grip on tapered sections - Corrosion resistant galvanized finish - Permits strut channel opening positioning in any direction - Box of 10 - Available in two rod sizes: - 3/8" - 16 (250 lbs. load capacity) - 1-1/2" - 16 (760 lbs. load capacity)
Description
The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Lock nut and hardened cup point setscrew provide secure grip on tapered sections - Corrosion resistant galvanized finish - Permits strut channel opening positioning in any direction - Box of 10 - Available in two rod sizes: - 3/8" - 16 (250 lbs. load capacity) - 1-1/2" - 16 (760 lbs. load capacity)

Suppliers

Company
Product
Description
Supplier Links
Erico Dual Purpose Strut / Beam Clamp, up to 1".. - 200RS500 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Dual Purpose Strut / Beam Clamp, up to 1"..
200RS500
Erico Dual Purpose Strut / Beam Clamp, up to 1".. 200RS500
The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Lock nut and hardened cup point setscrew provide secure grip on tapered sections - Corrosion resistant galvanized finish - Permits strut channel opening positioning in any direction - Box of 10 - Available in two rod sizes: - 3/8" - 16 (250 lbs. load capacity) - 1-1/2" - 16 (760 lbs. load capacity)

The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp.
Features:
- Lock nut and hardened cup point setscrew provide secure grip on tapered sections
- Corrosion resistant galvanized finish
- Permits strut channel opening positioning in any direction
- Box of 10
- Available in two rod sizes:
- 3/8" - 16 (250 lbs. load capacity)
- 1-1/2" - 16 (760 lbs. load capacity)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number 200RS500
Product Name Erico Dual Purpose Strut / Beam Clamp, up to 1"..
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
382 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70152 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 17.72 inch (450 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details