TelephoneStuff.com Erico Beam Clamps for Strut with Plate (Pkg of 25) BC17A000EG

Description
The beam clamps have a load rating of 1200 lbs. Features: - Box of 25 - Electrogalvanized finish for enhanced corrosion protection - Available in 2 bolt sizes: - 3 - 1/16" (77.8 mm) - 4 - 11/16" (119.1 mm)
Description
The beam clamps have a load rating of 1200 lbs. Features: - Box of 25 - Electrogalvanized finish for enhanced corrosion protection - Available in 2 bolt sizes: - 3 - 1/16" (77.8 mm) - 4 - 11/16" (119.1 mm)

Suppliers

Company
Product
Description
Supplier Links
Erico Beam Clamps for Strut with Plate (Pkg of 25) - BC17A000EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Beam Clamps for Strut with Plate (Pkg of 25)
BC17A000EG
Erico Beam Clamps for Strut with Plate (Pkg of 25) BC17A000EG
The beam clamps have a load rating of 1200 lbs. Features: - Box of 25 - Electrogalvanized finish for enhanced corrosion protection - Available in 2 bolt sizes: - 3 - 1/16" (77.8 mm) - 4 - 11/16" (119.1 mm)

The beam clamps have a load rating of 1200 lbs.
Features:
- Box of 25
- Electrogalvanized finish for enhanced corrosion protection
- Available in 2 bolt sizes:
- 3 - 1/16" (77.8 mm)
- 4 - 11/16" (119.1 mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC17A000EG
Product Name Erico Beam Clamps for Strut with Plate (Pkg of 25)
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
337 LB CAP Straight Line Action Toggle Clamps - 70049 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.3372 lbs (0.1529 kg)
View Details
Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Beam Clamp - BH-500-10 - Appleton Electric
Appleton Electric
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details