TelephoneStuff.com Erico Rod Hanger Beam Clamp 2000037EG

Description
Rod Hanger Beam Clamp for attachment to beams or angles up to 3/4" (20 mm) thick. Model #2000037 available in box of 100, #2000050 in box of 50. Features: - Available for threaded rod sizes 3/8" to 1/2" diameter - Locknut and hardened cup point setscrew to provide secure grip on tapered sections - Stamped steel with electrogalvanized finish for good corrosion protection - Available in 2 different Rod and Bolt Sizes: - Rod 3/8 - 16 & Bolt 3/8 - 16 (250 lbs capacity) - Rod 1/2 - 13 & Bolt 1/2 - 13 (760 lbs capacity)
Description
Rod Hanger Beam Clamp for attachment to beams or angles up to 3/4" (20 mm) thick. Model #2000037 available in box of 100, #2000050 in box of 50. Features: - Available for threaded rod sizes 3/8" to 1/2" diameter - Locknut and hardened cup point setscrew to provide secure grip on tapered sections - Stamped steel with electrogalvanized finish for good corrosion protection - Available in 2 different Rod and Bolt Sizes: - Rod 3/8 - 16 & Bolt 3/8 - 16 (250 lbs capacity) - Rod 1/2 - 13 & Bolt 1/2 - 13 (760 lbs capacity)

Suppliers

Company
Product
Description
Supplier Links
Erico Rod Hanger Beam Clamp - 2000037EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Rod Hanger Beam Clamp
2000037EG
Erico Rod Hanger Beam Clamp 2000037EG
Rod Hanger Beam Clamp for attachment to beams or angles up to 3/4" (20 mm) thick. Model #2000037 available in box of 100, #2000050 in box of 50. Features: - Available for threaded rod sizes 3/8" to 1/2" diameter - Locknut and hardened cup point setscrew to provide secure grip on tapered sections - Stamped steel with electrogalvanized finish for good corrosion protection - Available in 2 different Rod and Bolt Sizes: - Rod 3/8 - 16 & Bolt 3/8 - 16 (250 lbs capacity) - Rod 1/2 - 13 & Bolt 1/2 - 13 (760 lbs capacity)

Rod Hanger Beam Clamp for attachment to beams or angles up to 3/4" (20 mm) thick. Model #2000037 available in box of 100, #2000050 in box of 50.
Features:
- Available for threaded rod sizes 3/8" to 1/2" diameter
- Locknut and hardened cup point setscrew to provide secure grip on tapered sections
- Stamped steel with electrogalvanized finish for good corrosion protection
- Available in 2 different Rod and Bolt Sizes:
- Rod 3/8 - 16 & Bolt 3/8 - 16 (250 lbs capacity)
- Rod 1/2 - 13 & Bolt 1/2 - 13 (760 lbs capacity)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number 2000037EG
Product Name Erico Rod Hanger Beam Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - PBPAR-4 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 4 inch (102 mm)
View Details