TelephoneStuff.com Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size.. BC130062EG

Description
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 5/8"-11 rod & 1/2"-13 bolt (1,600 lbs capacity) - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Package of 10
Description
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 5/8"-11 rod & 1/2"-13 bolt (1,600 lbs capacity) - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Package of 10

Suppliers

Company
Product
Description
Supplier Links
Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size.. - BC130062EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size..
BC130062EG
Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size.. BC130062EG
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 5/8"-11 rod & 1/2"-13 bolt (1,600 lbs capacity) - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Package of 10

The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding.
Features:
- Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges
- 5/8"-11 rod & 1/2"-13 bolt (1,600 lbs capacity)
- Threaded to allow quick and easy attachment of threaded rod or bolted components
- Electrogalvanized finish for good corrosion protection
- Hardened cup point setscrew to provide secure grip on tapered sections
- Package of 10

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC130062EG
Product Name Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size..
Unlock Full Specs
to access all available technical data

Similar Products

1,000 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70040 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 1253831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - OZ10BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details