TelephoneStuff.com Erico Multiple Conduit Mounting Plate, Beam Clamp (Pkg. 50) SBT18BC

Description
Easy "snap-in" attachment of up to three conduit clips. Features: - Automatic alignment with standard 1-1/2" electrical box knockouts and mounting holes - Package of 50 - Available in two configurations: - Beam clamp thru 1/2" flange - Beam clamp 1/8" to 5/8" flanges
Description
Easy "snap-in" attachment of up to three conduit clips. Features: - Automatic alignment with standard 1-1/2" electrical box knockouts and mounting holes - Package of 50 - Available in two configurations: - Beam clamp thru 1/2" flange - Beam clamp 1/8" to 5/8" flanges

Suppliers

Company
Product
Description
Supplier Links
Erico Multiple Conduit Mounting Plate, Beam Clamp (Pkg. 50) - SBT18BC - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Multiple Conduit Mounting Plate, Beam Clamp (Pkg. 50)
SBT18BC
Erico Multiple Conduit Mounting Plate, Beam Clamp (Pkg. 50) SBT18BC
Easy "snap-in" attachment of up to three conduit clips. Features: - Automatic alignment with standard 1-1/2" electrical box knockouts and mounting holes - Package of 50 - Available in two configurations: - Beam clamp thru 1/2" flange - Beam clamp 1/8" to 5/8" flanges

Easy "snap-in" attachment of up to three conduit clips.
Features:
- Automatic alignment with standard 1-1/2" electrical box knockouts and mounting holes
- Package of 50
- Available in two configurations:
- Beam clamp thru 1/2" flange
- Beam clamp 1/8" to 5/8" flanges

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number SBT18BC
Product Name Erico Multiple Conduit Mounting Plate, Beam Clamp (Pkg. 50)
Unlock Full Specs
to access all available technical data

Similar Products

HDC4400P Heavy Duty Cam Push Clamps - 72412 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
Beam Clamp - OZ2BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details