TelephoneStuff.com Erico Beam Clamps for Strut, 1" Flange (Box of 25) BC210000EG

Description
The beam clamps have a load rating of 460 lbs. Features: - Electrogalvanized finish for enhanced corrosion protection - Box of 25
Description
The beam clamps have a load rating of 460 lbs. Features: - Electrogalvanized finish for enhanced corrosion protection - Box of 25

Suppliers

Company
Product
Description
Supplier Links
Erico Beam Clamps for Strut, 1" Flange (Box of 25) - BC210000EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Beam Clamps for Strut, 1" Flange (Box of 25)
BC210000EG
Erico Beam Clamps for Strut, 1" Flange (Box of 25) BC210000EG
The beam clamps have a load rating of 460 lbs. Features: - Electrogalvanized finish for enhanced corrosion protection - Box of 25

The beam clamps have a load rating of 460 lbs.
Features:
- Electrogalvanized finish for enhanced corrosion protection
- Box of 25

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC210000EG
Product Name Erico Beam Clamps for Strut, 1" Flange (Box of 25)
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDV660/FA Hold Down Vertical Clamp - 72104 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 2765885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 1.18 inch (30 mm)
View Details
Beam Clamp - OZ10BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details