TelephoneStuff.com Erico Pipe-To-Beam Clamps, 1/2" to 3" Diameter.. ET-0050HD

Description
The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 1/2" to 3" diameter pipe
Description
The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 1/2" to 3" diameter pipe

Suppliers

Company
Product
Description
Supplier Links
Erico Pipe-To-Beam Clamps, 1/2" to 3" Diameter.. - ET-0050HD - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Pipe-To-Beam Clamps, 1/2" to 3" Diameter..
ET-0050HD
Erico Pipe-To-Beam Clamps, 1/2" to 3" Diameter.. ET-0050HD
The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 1/2" to 3" diameter pipe

The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections.
Features:
- Malleable iron casting with steel hardware
- Hot dipped galvanized coating for superiorcorrosion protection
- Range for 1/2" to 3" diameter pipe

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number ET-0050HD
Product Name Erico Pipe-To-Beam Clamps, 1/2" to 3" Diameter..
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70121 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2408168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Girder Clamp - Bulldog WLL ton 3 Ton -  - Certex UK
Specs
Clamping Force 6614 lbs (2999 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400012 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1142 to 0.1457 inch (2.9 to 3.7 mm)
View Details