TelephoneStuff.com Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size.. BC130025EG

Description
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 1/4"-20 rod & 3/8"-16 bolt (650 lbs. capacity) - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Package of 20
Description
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 1/4"-20 rod & 3/8"-16 bolt (650 lbs. capacity) - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Package of 20

Suppliers

Company
Product
Description
Supplier Links
Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size.. - BC130025EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size..
BC130025EG
Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size.. BC130025EG
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 1/4"-20 rod & 3/8"-16 bolt (650 lbs. capacity) - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Package of 20

The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding.
Features:
- Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges
- 1/4"-20 rod & 3/8"-16 bolt (650 lbs. capacity)
- Threaded to allow quick and easy attachment of threaded rod or bolted components
- Electrogalvanized finish for good corrosion protection
- Hardened cup point setscrew to provide secure grip on tapered sections
- Package of 20

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC130025EG
Product Name Erico Wide Mouth Beam Clamp, up to 7/8" Flange Size..
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70034-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamps - 2542628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Mild Steel
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400036 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.5039 to 0.5827 inch (12.8 to 14.8 mm)
View Details