TelephoneStuff.com Erico Malleable Beam Clamp, 3/8"-16 Bolt 2550037EG

Description
The Malleable Beam Clamp is available for 3/8", 1/2" and 5/8" threaded rod to beam flanges up to 3/4" thick. 5/8" rod available in packs of 50, 3/8" and 1/2" rods available in packs of 100. Features: - Available for threaded rod sizes 3/8" to 5/8" diameter - For attachment to beams or angles up to 3/4" (20 mm) thick - Hardened cup point setscrew to provide secure grip on tapered sections - Malleable iron clamp with electrogalvanized finish for good corrosion protection - Available in multiple rod sizes: - 3/8"-16 rod (400 lbs capacity) - 1/2"-13 rod (400 lbs capacity) - 5/8"-11 rod (440 lbs capacity)
Description
The Malleable Beam Clamp is available for 3/8", 1/2" and 5/8" threaded rod to beam flanges up to 3/4" thick. 5/8" rod available in packs of 50, 3/8" and 1/2" rods available in packs of 100. Features: - Available for threaded rod sizes 3/8" to 5/8" diameter - For attachment to beams or angles up to 3/4" (20 mm) thick - Hardened cup point setscrew to provide secure grip on tapered sections - Malleable iron clamp with electrogalvanized finish for good corrosion protection - Available in multiple rod sizes: - 3/8"-16 rod (400 lbs capacity) - 1/2"-13 rod (400 lbs capacity) - 5/8"-11 rod (440 lbs capacity)

Suppliers

Company
Product
Description
Supplier Links
Erico Malleable Beam Clamp, 3/8"-16 Bolt - 2550037EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Malleable Beam Clamp, 3/8"-16 Bolt
2550037EG
Erico Malleable Beam Clamp, 3/8"-16 Bolt 2550037EG
The Malleable Beam Clamp is available for 3/8", 1/2" and 5/8" threaded rod to beam flanges up to 3/4" thick. 5/8" rod available in packs of 50, 3/8" and 1/2" rods available in packs of 100. Features: - Available for threaded rod sizes 3/8" to 5/8" diameter - For attachment to beams or angles up to 3/4" (20 mm) thick - Hardened cup point setscrew to provide secure grip on tapered sections - Malleable iron clamp with electrogalvanized finish for good corrosion protection - Available in multiple rod sizes: - 3/8"-16 rod (400 lbs capacity) - 1/2"-13 rod (400 lbs capacity) - 5/8"-11 rod (440 lbs capacity)

The Malleable Beam Clamp is available for 3/8", 1/2" and 5/8" threaded rod to beam flanges up to 3/4" thick. 5/8" rod available in packs of 50, 3/8" and 1/2" rods available in packs of 100.
Features:
- Available for threaded rod sizes 3/8" to 5/8" diameter
- For attachment to beams or angles up to 3/4" (20 mm) thick
- Hardened cup point setscrew to provide secure grip on tapered sections
- Malleable iron clamp with electrogalvanized finish for good corrosion protection
- Available in multiple rod sizes:
- 3/8"-16 rod (400 lbs capacity)
- 1/2"-13 rod (400 lbs capacity)
- 5/8"-11 rod (440 lbs capacity)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number 2550037EG
Product Name Erico Malleable Beam Clamp, 3/8"-16 Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70055-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 590 2000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 27500 lbs (12472 kg)
View Details