TelephoneStuff.com Erico Wide Mouth Beam Clamp, up to 1 5/8" Flange Size.. BC140037EG

Description
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 1 5/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit flanges from 5/8" (16 mm) to 1-5/8" (41 mm) thick - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Available in multiple rod and bolt sizes: - 3/8"-16 rod & 3/8"-16 bolt (800 lbs capacity) - 1/2"-13 rod & 1/2"-13 bolt (1300 lbs capacity) - 5/8"-11 rod & 1/2"-13 bolt (1900 lbs capacity)
Description
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 1 5/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit flanges from 5/8" (16 mm) to 1-5/8" (41 mm) thick - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Available in multiple rod and bolt sizes: - 3/8"-16 rod & 3/8"-16 bolt (800 lbs capacity) - 1/2"-13 rod & 1/2"-13 bolt (1300 lbs capacity) - 5/8"-11 rod & 1/2"-13 bolt (1900 lbs capacity)

Suppliers

Company
Product
Description
Supplier Links
Erico Wide Mouth Beam Clamp, up to 1 5/8" Flange Size.. - BC140037EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Wide Mouth Beam Clamp, up to 1 5/8" Flange Size..
BC140037EG
Erico Wide Mouth Beam Clamp, up to 1 5/8" Flange Size.. BC140037EG
The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 1 5/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit flanges from 5/8" (16 mm) to 1-5/8" (41 mm) thick - Threaded to allow quick and easy attachment of threaded rod or bolted components - Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Available in multiple rod and bolt sizes: - 3/8"-16 rod & 3/8"-16 bolt (800 lbs capacity) - 1/2"-13 rod & 1/2"-13 bolt (1300 lbs capacity) - 5/8"-11 rod & 1/2"-13 bolt (1900 lbs capacity)

The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 1 5/8" thickness without drilling or welding.
Features:
- Heavy duty steel beam clamp to fit flanges from 5/8" (16 mm) to 1-5/8" (41 mm) thick
- Threaded to allow quick and easy attachment of threaded rod or bolted components
- Electrogalvanized finish for good corrosion protection
- Hardened cup point setscrew to provide secure grip on tapered sections
- Available in multiple rod and bolt sizes:
- 3/8"-16 rod & 3/8"-16 bolt (800 lbs capacity)
- 1/2"-13 rod & 1/2"-13 bolt (1300 lbs capacity)
- 5/8"-11 rod & 1/2"-13 bolt (1900 lbs capacity)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC140037EG
Product Name Erico Wide Mouth Beam Clamp, up to 1 5/8" Flange Size..
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 6122673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Magnetic clamp
Actuation Permanent magnet
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - PBPAR-3 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Body Material Ferrous Metal
Capacity / Jaw Opening 3 inch (76.2 mm)
View Details