TelephoneStuff.com Erico Pipe-To-Beam Clamps, 3/8" to 4" Diameter.. RA0037HD

Description
The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 3/8" to 4" diameter pipe - Pack of 25
Description
The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 3/8" to 4" diameter pipe - Pack of 25

Suppliers

Company
Product
Description
Supplier Links
Erico Pipe-To-Beam Clamps, 3/8" to 4" Diameter.. - RA0037HD - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Pipe-To-Beam Clamps, 3/8" to 4" Diameter..
RA0037HD
Erico Pipe-To-Beam Clamps, 3/8" to 4" Diameter.. RA0037HD
The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 3/8" to 4" diameter pipe - Pack of 25

The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections.
Features:
- Malleable iron casting with steel hardware
- Hot dipped galvanized coating for superiorcorrosion protection
- Range for 3/8" to 4" diameter pipe
- Pack of 25

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number RA0037HD
Product Name Erico Pipe-To-Beam Clamps, 3/8" to 4" Diameter..
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 231285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
560 LB CAP Pulling Action Latch Toggle Clamps - 70030-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - PBRA-4 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 4 inch (102 mm)
View Details