TelephoneStuff.com Erico Beam Clamp with Swivel Option (Pkg of 25) BC100000EG

Description
For attachment to beams or angles up to 3/4" (20 mm) thick. Features: - Accommodates rod sizes up to 1/2" diameter - Designed to allow swivel up to 15° from bottom holes or with the use of the swivel for attachment to inclined beams without bending the rod - Hardened cup point setscrew to provide secure grip on tapered sections - Stamped steel with electrogalvanized finish for good corrosion protection - Box of 25
Description
For attachment to beams or angles up to 3/4" (20 mm) thick. Features: - Accommodates rod sizes up to 1/2" diameter - Designed to allow swivel up to 15° from bottom holes or with the use of the swivel for attachment to inclined beams without bending the rod - Hardened cup point setscrew to provide secure grip on tapered sections - Stamped steel with electrogalvanized finish for good corrosion protection - Box of 25

Suppliers

Company
Product
Description
Supplier Links
Erico Beam Clamp with Swivel Option (Pkg of 25) - BC100000EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Beam Clamp with Swivel Option (Pkg of 25)
BC100000EG
Erico Beam Clamp with Swivel Option (Pkg of 25) BC100000EG
For attachment to beams or angles up to 3/4" (20 mm) thick. Features: - Accommodates rod sizes up to 1/2" diameter - Designed to allow swivel up to 15° from bottom holes or with the use of the swivel for attachment to inclined beams without bending the rod - Hardened cup point setscrew to provide secure grip on tapered sections - Stamped steel with electrogalvanized finish for good corrosion protection - Box of 25

For attachment to beams or angles up to 3/4" (20 mm) thick.
Features:
- Accommodates rod sizes up to 1/2" diameter
- Designed to allow swivel up to 15° from bottom holes or with the use of the swivel for attachment to inclined beams without bending the rod
- Hardened cup point setscrew to provide secure grip on tapered sections
- Stamped steel with electrogalvanized finish for good corrosion protection
- Box of 25

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC100000EG
Product Name Erico Beam Clamp with Swivel Option (Pkg of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Clamps - 1253833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
375 LB CAP Pulling Action Latch Toggle Clamps - 70041 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - KNET-3-GS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 3 inch (76.2 mm)
View Details