TelephoneStuff.com Bogen Beam Clamp BC1

Description
Beam Clamp for Bogen's horn loudspeakers. Dimensions: - 2-1/8" (W) x 2" (H) x 3/4" (D)
Description
Beam Clamp for Bogen's horn loudspeakers. Dimensions: - 2-1/8" (W) x 2" (H) x 3/4" (D)

Suppliers

Company
Product
Description
Supplier Links
Bogen Beam Clamp - BC1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Beam Clamp
BC1
Bogen Beam Clamp BC1
Beam Clamp for Bogen's horn loudspeakers. Dimensions: - 2-1/8" (W) x 2" (H) x 3/4" (D)

Beam Clamp for Bogen's horn loudspeakers.
Dimensions:
- 2-1/8" (W) x 2" (H) x 3/4" (D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC1
Product Name Bogen Beam Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
990 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70014 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200502790 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pull Action Toggle Clamp: Holding Capacity: 700 lbs. - 34425 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 700 lbs (317 kg)
View Details