TelephoneStuff.com Erico Reversible Beam Clamp with Side Mounting Threads.. BC260025EG

Description
Permits attachment of 1/4"-20 threaded components to the top or bottom flange of beams. Available in package of 100. Features: - Easy installation to steel members up to 3/4" (20 mm) thick - Reversible to allow installation to both top and bottom flange - Hardened cup point setscrew to provide secure grip on tapered sections - Threaded to quickly accommodate attachment of 1/4" diameter threaded rod, bridle rings and boxes from three positions – top, bottom and back - Heavy duty malleable iron construction with electrogalvanized finish for added corrosion protection
Description
Permits attachment of 1/4"-20 threaded components to the top or bottom flange of beams. Available in package of 100. Features: - Easy installation to steel members up to 3/4" (20 mm) thick - Reversible to allow installation to both top and bottom flange - Hardened cup point setscrew to provide secure grip on tapered sections - Threaded to quickly accommodate attachment of 1/4" diameter threaded rod, bridle rings and boxes from three positions – top, bottom and back - Heavy duty malleable iron construction with electrogalvanized finish for added corrosion protection

Suppliers

Company
Product
Description
Supplier Links
Erico Reversible Beam Clamp with Side Mounting Threads.. - BC260025EG - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Reversible Beam Clamp with Side Mounting Threads..
BC260025EG
Erico Reversible Beam Clamp with Side Mounting Threads.. BC260025EG
Permits attachment of 1/4"-20 threaded components to the top or bottom flange of beams. Available in package of 100. Features: - Easy installation to steel members up to 3/4" (20 mm) thick - Reversible to allow installation to both top and bottom flange - Hardened cup point setscrew to provide secure grip on tapered sections - Threaded to quickly accommodate attachment of 1/4" diameter threaded rod, bridle rings and boxes from three positions – top, bottom and back - Heavy duty malleable iron construction with electrogalvanized finish for added corrosion protection

Permits attachment of 1/4"-20 threaded components to the top or bottom flange of beams. Available in package of 100.
Features:
- Easy installation to steel members up to 3/4" (20 mm) thick
- Reversible to allow installation to both top and bottom flange
- Hardened cup point setscrew to provide secure grip on tapered sections
- Threaded to quickly accommodate attachment of 1/4" diameter threaded rod, bridle rings and boxes from three positions – top, bottom and back
- Heavy duty malleable iron construction with electrogalvanized finish for added corrosion protection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number BC260025EG
Product Name Erico Reversible Beam Clamp with Side Mounting Threads..
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
300 LB CAP Straight Line Action Toggle Clamps - 70044-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502790 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Toggle Plier - Model P3B - Monroe Engineering
Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pliers
Actuation Manual
View Details