Extech Thermometers IR320

Description
THERMO HANDHELD GUN -4-1202F
Request a Quote Datasheet
Description
THERMO HANDHELD GUN -4-1202F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 1669-IR320-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
1669-IR320-ND
Thermometers 1669-IR320-ND
THERMO HANDHELD GUN -4-1202F

THERMO HANDHELD GUN -4-1202F

Buy Now Datasheet
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments - 99AC3990 - Newark, An Avnet Company
Chicago, IL, United States
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments
99AC3990
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments 99AC3990
IR THERMOMETER, -20 TO 650 DEG C; Temperature Measuring Range:-20°C to +650°C; Accuracy %:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IR THERMOMETER, -20 TO 650 DEG C; Temperature Measuring Range:-20°C to +650°C; Accuracy %:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments - 84AC0488 - Newark, An Avnet Company
Chicago, IL, United States
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments
84AC0488
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments 84AC0488
IR THERMOMETER, -20 TO 650 DEG C; Temperature Measuring Range:-20°C to +650°C; Accuracy %:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: Yes

IR THERMOMETER, -20 TO 650 DEG C; Temperature Measuring Range:-20°C to +650°C; Accuracy %:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Thermometers Digital Thermometers
Product Number 1669-IR320-ND 99AC3990
Product Name Thermometers Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data