Applications
The high-performance, handheld OS1327D
infrared thermometer is a non-contact temperature measurement instrument. The OS1327D features adjustable emissivity, laser sighting, backlit LCD, 12:1 field of view, max/min/avg/diff temperature monitoring, high/low audible alarms, temperature and data storage.
INFRARED THERMOMETER WITH USB IN
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Infrared Thermometers | Industrial Thermometers |
| Product Number | OS1327D | 5880-OS1327D-ND |
| Product Name | Infrared Thermometer with USB Interface | Thermometers |
| Display / Scale Characteristics | Celsius/Centigrade | Celsius/Centigrade |
| Range | -150 to 1350 C (-238 to 2462 F) | 0.0 to 50 C (32 to 122 F) |
| Spectral Range | 6 to 14 microns (6 to 14 micrometers) | |
| Emissivity of Target | 0.1700 to 1 |