OMEGA Engineering, Inc. Thermometers OS-821

Description
NON-CONTACT BODY INFRARED THERMO
Request a Quote Datasheet
Description
NON-CONTACT BODY INFRARED THERMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 5880-OS-821-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
5880-OS-821-ND
Thermometers 5880-OS-821-ND
NON-CONTACT BODY INFRARED THERMO

NON-CONTACT BODY INFRARED THERMO

Buy Now Datasheet
Infrared Thermometer 32 To 42.5 Deg C; Temperature Measuring Range Omega - 78AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Thermometer 32 To 42.5 Deg C; Temperature Measuring Range Omega
78AH7418
Infrared Thermometer 32 To 42.5 Deg C; Temperature Measuring Range Omega 78AH7418
INFRARED THERMOMETER 32 TO 42.5 DEG C; Temperature Measuring Range:+32°C to +42.5°C; Accuracy %:0.3°C; Operating Temperature Min:10°C; Operating Temperature Max:40°C; Product Range:OS820-Series RoHS Compliant: Yes

INFRARED THERMOMETER 32 TO 42.5 DEG C; Temperature Measuring Range:+32°C to +42.5°C; Accuracy %:0.3°C; Operating Temperature Min:10°C; Operating Temperature Max:40°C; Product Range:OS820-Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Thermometers Digital Thermometers
Product Number 5880-OS-821-ND 78AH7418
Product Name Thermometers Infrared Thermometer 32 To 42.5 Deg C; Temperature Measuring Range Omega
Thermometer Type Thermocouple Technology; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data