Teledyne FLIR Systems, Inc. Thermometers IR270

Description
Handheld, Gun Infrared Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max
Request a Quote Datasheet
Description
Handheld, Gun Infrared Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - IR270-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
IR270-ND
Thermometers IR270-ND
Handheld, Gun Infrared Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max

Handheld, Gun Infrared Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max

Buy Now Datasheet
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments - 99AC3989 - Newark, An Avnet Company
Chicago, IL, United States
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments
99AC3989
Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments 99AC3989
IR THERMOMETER, -20 TO 650 DEG C; Temperature Measuring Range:-20°C to +650°C; Accuracy %:1%; Operating Temperature Min:-20°C; Operating Temperature Max:650°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IR THERMOMETER, -20 TO 650 DEG C; Temperature Measuring Range:-20°C to +650°C; Accuracy %:1%; Operating Temperature Min:-20°C; Operating Temperature Max:650°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Thermometers Digital Thermometers
Product Number IR270-ND 99AC3989
Product Name Thermometers Ir Thermometer, -20 To 650 Deg C; Temperature Measuring Range Extech Instruments
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details