DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
650
700
750
800
850
900
940
950
960
970
980
990
995
996
997
998
999
1000
1001
1002
1003
1004
1005
1006
1007
1010
1020
1030
1040
1050
1060
1100
1150
1200
1250
1300
1350
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" |
| << Prev | Next >> |