DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
700
750
800
850
900
950
990
1000
1010
1020
1030
1040
1043
1044
1045
1046
1047
1048
1049
1050
1051
1052
1053
1054
1055
1060
1070
1080
1090
1100
1110
1150
1200
1250
1300
1350
1400
1500
1569
| Product Name | Notes |
|---|---|
| "34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "34 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "35 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "35 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "36 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "36 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "36 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black" | |
| "68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "72 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" |
| << Prev | Next >> |