U.S. Plastic Corporation Permanent Washable Filter Elements 23120

Description
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.
Description
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.

Suppliers

Company
Product
Description
Supplier Links
Permanent Washable Filter Elements - 23120 - U.S. Plastic Corporation
Lima, OH, USA
Permanent Washable Filter Elements
23120
Permanent Washable Filter Elements 23120
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.

Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 23120
Product Name Permanent Washable Filter Elements
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-7 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
General Cartridges - 1401 - Fulflo® 1401 Pleated Cartridge - Thermon, Inc
Specs
Type Cartridge
Application / Industry Hydrocarbon
Filtration Product Water; Solvents, Acids; Chemical
View Details