U.S. Plastic Corporation American Plummer Water Filter 22058

Description
Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.
Description
Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.

Suppliers

Company
Product
Description
Supplier Links
American Plummer Water Filter - 22058 - U.S. Plastic Corporation
Lima, OH, USA
American Plummer Water Filter
22058
American Plummer Water Filter 22058
Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.

Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 22058
Product Name American Plummer Water Filter
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Pure water, Semiconductor, Liquid crystal wet process, Organic solution
Filtration Product Water
View Details
Multi Bag Filter Housing - BF - Thermon, Inc
Specs
Filtration Product Water; Oil; Chemical; Coolant; InksDies
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
Housing Material Steel
View Details