U.S. Plastic Corporation American Plummer Water Filter 22057

Description
Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.
Description
Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.

Suppliers

Company
Product
Description
Supplier Links
American Plummer Water Filter - 22057 - U.S. Plastic Corporation
Lima, OH, USA
American Plummer Water Filter
22057
American Plummer Water Filter 22057
Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.

Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on any water supply line for industrial, institutional use. 3/4" NPT. Rated @ 6 gpm. at 60 psi. Meets FDA. Max. temp. 125F. PSI 125. Cartridge size: 2-3/8" x 9-3/4". 5 micron.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 22057
Product Name American Plummer Water Filter
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-164-S-HH-1/2 ODF - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details