U.S. Plastic Corporation Permanent Washable Filter Elements 23121

Description
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 40. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 40 mesh when heavy solids loading is expected, or when relatively coarse filtration is required; for example, in cooling water loops.
Description
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 40. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 40 mesh when heavy solids loading is expected, or when relatively coarse filtration is required; for example, in cooling water loops.

Suppliers

Company
Product
Description
Supplier Links
Permanent Washable Filter Elements - 23121 - U.S. Plastic Corporation
Lima, OH, USA
Permanent Washable Filter Elements
23121
Permanent Washable Filter Elements 23121
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 40. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 40 mesh when heavy solids loading is expected, or when relatively coarse filtration is required; for example, in cooling water loops.

Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 40. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 40 mesh when heavy solids loading is expected, or when relatively coarse filtration is required; for example, in cooling water loops.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 23121
Product Name Permanent Washable Filter Elements
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details