U.S. Plastic Corporation Permanent Washable Filter Elements 23253

Description
Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.
Description
Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.

Suppliers

Company
Product
Description
Supplier Links
Permanent Washable Filter Elements - 23253 - U.S. Plastic Corporation
Lima, OH, USA
Permanent Washable Filter Elements
23253
Permanent Washable Filter Elements 23253
Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.

Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 23253
Product Name Permanent Washable Filter Elements
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-417-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details