DigiKey Datasheets for Electrical Contactors

Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28
Product Name Notes
3P SSC AC IN ZC 220V 3X20A
3P SSC DC IN ZC 220V 3X20A
CONTACTOR 3P 50A LUGS 2 NO/2 NC
CONTACTOR 3P 65A 2 NO/2 NC 12VDC
CONTACTOR 3P 65A 2 NO/2 NC 24VDC
CONTACTOR 3P 65A LUGS 2 NO/2 NC
CONTACTOR 3P 75A 2 NO/2 NC 230VA
CONTACTOR 3P 75A 2 NO/2 NC 24VDC
CONTACTOR 3P 75A LUGS 2 NO/2 NC
CONTACTOR 3P 85A 2 NO/2 NC 24VDC
CONTACTOR 3P9A 1 NO/1 NC 120VAC
CONTACTOR 3P9A 1 NO/1 NC 230VAC
CONTACTOR 3P9A 1 NO/1 NC 24VDC C
CONTACTOR
Relay Coil
RELAY CONTACTOR 24A 110V
RELAY CONTACTOR 24A 24V
RELAY CONTACTOR 3PST 120A 120V
RELAY CONTACTOR 3PST 120A 240V
RELAY CONTACTOR 3PST 12A 24V
RELAY CONTACTOR 3PST 14A 24V
RELAY CONTACTOR 3PST 20A 120V
RELAY CONTACTOR 3PST 20A 240V
RELAY CONTACTOR 3PST 25A 120V
RELAY CONTACTOR 3PST 25A 12V
RELAY CONTACTOR 3PST 25A 240V
RELAY CONTACTOR 3PST 25A 24V
RELAY CONTACTOR 3PST 30A 120V
RELAY CONTACTOR 3PST 30A 240V
RELAY CONTACTOR 3PST 30A 24V
RELAY CONTACTOR 3PST 30A 480V
RELAY CONTACTOR 3PST 32A 24V
RELAY CONTACTOR 3PST 40A 120V
RELAY CONTACTOR 3PST 40A 12V
RELAY CONTACTOR 3PST 40A 240V
RELAY CONTACTOR 3PST 40A 24V
RELAY CONTACTOR 3PST 50A 120V
RELAY CONTACTOR 3PST 50A 240V
RELAY CONTACTOR 3PST 50A 24V
RELAY CONTACTOR 3PST 60A 120V
RELAY CONTACTOR 3PST 60A 240V
RELAY CONTACTOR 3PST 60A 24V
RELAY CONTACTOR 3PST 75A 120V
RELAY CONTACTOR 3PST 75A 240V
RELAY CONTACTOR 3PST 75A 24V
RELAY CONTACTOR 3PST 90A 120V
RELAY CONTACTOR 3PST 90A 24V
RELAY CONTACTOR 3PST 9A 230V
RELAY CONTACTOR 3PST 9A 24V
RELAY CONTACTOR 4PST 10A 110V
RELAY CONTACTOR 4PST 10A 125V
RELAY CONTACTOR 4PST 10A 230V
RELAY CONTACTOR 4PST 10A 24V
RELAY CONTACTOR 4PST 30A 120V
RELAY CONTACTOR 4PST 30A 24V
RELAY CONTACTOR 4PST 40A 240V
RELAY CONTACTOR 4PST 40A 24V
RELAY CONTACTOR 62A 24V
RELAY CONTACTOR DPST 26A 120V
RELAY CONTACTOR DPST 26A 240V
RELAY CONTACTOR DPST 26A 24V
RELAY CONTACTOR DPST 30A 120V
RELAY CONTACTOR DPST 30A 240V
RELAY CONTACTOR DPST 30A 24V
RELAY CONTACTOR DPST 30A 277V
RELAY CONTACTOR DPST 40A 120V
RELAY CONTACTOR DPST 40A 240V
RELAY CONTACTOR DPST 40A 24V
RELAY CONTACTOR SPST 250A 12V
RELAY CONTACTOR SPST 25A 120V
RELAY CONTACTOR SPST 25A 24V
RELAY CONTACTOR SPST 30A 120V
RELAY CONTACTOR SPST 30A 240V
RELAY CONTACTOR SPST 30A 24V
RELAY CONTACTOR SPST 35A 24V
RELAY CONTACTOR SPST 40A 120V
RELAY CONTACTOR SPST 40A 24V
RELAY GEN PURP SPST X 4 40A 12V
RELAY GEN PURP SPST X 4 40A 24V
RELAY GEN PURPOSE 4PST 40A 12V
RELAY GEN PURPOSE 4PST 40A 24V
RELAY SSR 15A 3PH DIN MNT 2PL
RELAY SSR 15A 3PH DIN MNT 3PL
RELAY SSR 15A 3PH NO HT SINK 2PL
RELAY SSR 15A 3PH NO HT SINK 3PL
RELAY SSR 15A 3PH SCREW 2PL
RELAY SSR 15A 3PH SCREW 3PL
RELAY SSR 25A 3PH DIN MNT 24V
RELAY SSR 25A 3PH DIN MNT 2PL
RELAY SSR 25A 3PH DIN MNT 3PL
RELAY SSR 25A 3PH SCREW 2PL
RELAY SSR 25A 3PH SCREW 3PL
RELAY SSR 35A 3PH DIN MNT 2PL
RELAY SSR 35A 3PH DIN MNT 3PL
RELAY SSR 35A 3PH NO HT SINK 3PL
RELAY SSR 35A 3PH SCREW 2PL
RELAY SSR 35A 3PH SCREW 3PL
RELAY SSR 45A 3PH DIN MNT 2PL
RELAY SSR 45A 3PH DIN MNT 3PL
RELAY SSR 45A 3PH NO HT SINK 3PL
RELAY SSR 45A 3PH SCREW 2PL
RELAY SSR 600V 25A PNL MNT
RELAY SSR 600V 50A PNL MNT
RELAY SSR 600V 95A PNL MNT
SA161=RELAY

<< Prev