DigiKey Datasheets for Electrical Contactors

Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24
Product Name Notes
10KV SPDT 115V COIL PC 5A
10KV SPDT 12V COIL FLYING LEADS
10KV SPDT 12V COIL PC5A
10KV SPDT 26V COIL FLYING LEADS
10KV SPDT HV RELAY
10KV SPST NC 12V COIL 10A PC PIN
10KV SPST NC 12V COIL 5A PC PINS
10KV SPST NC 26V COIL PC 10A PAN
10KV SPST NC 26V COIL PC 5A PANE
10KV SPST NC 26V COIL STUD TERM
10KV SPST NO 115V COIL STUD TERM
10KV SPST NO 12V COIL 10A PC PIN
10KV SPST NO 12V COIL 5A PC PINS
10KV SPST NO 12V COIL FLYING LEA
10KV SPST NO 26V COIL FLYING LEA
10KV SPST NO 26V COIL STUD TERM
10KV SPST NO TURRET 26V COIL
10KV SPST-NC HV RELAY
10KV SPST-NO HV RELAY
15KV SPDT HV RELAY
3.5 KV SPDT HV RELAY 12V COIL
3.5 KV SPDT HV RELAY
3.5KV SPDT HV RELAY
3.5KV SPDT TUNGSTEN CONTACT SF7
50KV SPST-NO HV RELAY
5KV SPDT HV RELAY
70KV SPDT HV RELAY
70KV SPST-NC HV RELAY
70KV SPST-NO HV RELAY
8KV SPDT HV RELAY
8KV SPST-NC HV RELAY
8KV SPST-NO HV RELAY
CAP202ASBND=RELAY, DPST-NO
CVP DC CONTACTOR
CVP RELAY
D7CF=3PDT STARTER CONTACTOR
DC CONTACTOR 100A 750V 12VIN
DC CONTACTOR 100A 750V 24VIN
DC CONTACTOR 100A 750V 48VIN
DC CONTACTOR 12V REL 350A 1800V
DC CONTACTOR 12V RELAY 100A 750V
DC CONTACTOR 12V RELAY 50A 900V
DC CONTACTOR 150A 450V 12VIN
DC CONTACTOR 150A 450V 24VIN
DC CONTACTOR 150A 900V 36VIN
DC CONTACTOR 24V REL 350A 1800V
DC CONTACTOR 24V RELAY 100A 750V
DC CONTACTOR 24V RELAY 250A 900V
DC CONTACTOR 24V RELAY 50A 900V
DC CONTACTOR 250A 900V 24VIN
DC CONTACTOR 250A 900V 72VIN
DC CONTACTOR 30A 900V 12VIN
DC CONTACTOR 30A 900V 24VIN
DC CONTACTOR 350A 1800V 12VIN
DC CONTACTOR 350A 1800V 24VIN
DC CONTACTOR 36V RELAY 150A 900V
DC CONTACTOR 400A 1800V 12VIN
DC CONTACTOR 400A 1800V 24VIN
DC CONTACTOR 500A 1800V 12VIN
DC CONTACTOR 500A 1800V 24VIN
DC CONTACTOR 50A 900V 12VIN
DC CONTACTOR 50A 900V 24VIN
DC CONTACTOR 50A 900V 48VIN
DC CONTACTOR CVP RELAY
DEFINITEPURPOSECONTA CTOR, 24VAC,
DEFINITEPURPOSECONTA CTOR,480VAC,
DEFPURPOSECONTACTOR, 110-120VAC,3
DEFPURPOSECONTACTOR, 208-240VAC,3
DEFPURPOSEMAGCONTACT OR,110-120VA
DEFPURPOSEMAGCONTACT OR,208-240VA
DEFPURPOSEMAGCONTACT OR,24VAC,1P,
DEFPURPOSEMAGCONTACT OR,24VAC,2P,
DIN CONT 4X25A NO 120V AC/DC
DIN CONT 4X25A NO 24V AC/DC
DIN CONT 4X40A NO 120V AC/DC
DIN CONT 4X40A NO 24V AC/DC
DIN CONT 4X63A NC 110V AC
DIN CONT 4X63A NO 120V AC/DC
DIN CONT 4X63A NO 24V AC/DC
High Current Switches
LATCHING HV RELAY, 70KV
LEV200ALANF=RELAY, SPST NO, 110V
RELAY CONTACTOR SPST 500A 12V

<< Prev Next >>