DigiKey Datasheets for Electrical Contactors

Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28
Product Name Notes
CAP200HADEA=CONTACTO R, SPST-NO,
CAP202ASAND=RELAY, DPST-NO 28V
CONTACT CURRENT RATING(A)=150 CO
CONTACT CURRENT RATING(A)=250 CO
CONTACT CURRENT RATING(A)=350 CO
CONTACTOR 1500V 24-48VDC COIL NO
CONTACTOR, SPST-NO W/AUX
CONTACTOR, SPST-NO, 250A
CVP RELAY
D23/D26 TYPE M RELAYS&ACC B/G
DC CONTACTOR 30A 900V 12VIN
DC CONTACTOR 30A 900V 24VIN
DC CONTACTOR CVP RELAY
DEFINITEPURPOSECONTA CTOR, 24VAC,
DEFINITEPURPOSECONTA CTOR,480VAC,
DEFPURPOSECONTACTOR, 110-120VAC,3
DEFPURPOSECONTACTOR, 208-240VAC,3
DEFPURPOSEMAGCONTACT OR,110-120VA
DEFPURPOSEMAGCONTACT OR,208-240VA
DEFPURPOSEMAGCONTACT OR,24VAC,1P,
DEFPURPOSEMAGCONTACT OR,24VAC,2P,
DEFPURPOSEMAGCONTACT OR,24VAC,3P,
DEFPURPOSEMAGCONTACT OR,24VAC,4P,
DIN SSR 600VAC/20A, 90-280VAC/DC
DIN SSR 600VAC/30A, 4-32VDC IN,
DIN SSR 600VAC/30A, 90-280VAC/DC
EV200DAANA=CONTACTOR , SPST-NC
EV200F4ANA = CONTACTOR, SPST, LA
EV210GAANA 1000V 9-36VDC COIL NC
EV210GAANB 1000V 9-36VDC COIL NC
EV210GXANA 1000V 24-48VDC COIL N
EV210GXANB 1000V 24-48VDC COIL N
EV210HAANA 1000V 9-36VDC COIL NO
EV210HAANB 1000V 9-36VDC COIL NO
EV210HXANA 1000V 24-48VDC COIL N
FC-360-BZ4 =OVERALL_BUS-BAR_ASS Y
FCC-360-BZ4=OVERALL_ BUS-BAR_ASSY
HEMS HV RELAYS AND CONTACTORS
IEC CONTROL RELAY, 2NO/2NC, 208V
IEC CONTROL RELAY, 2NO/2NC, 24V
IEC CONTROL RELAY, 4NO, 110/120V
IEC CONTROL RELAY, 4NO, 208V AC,
IEC CONTROL RELAY, 4NO, 220/240V
IEC CONTROL RELAY, 4NO, 24V AC,
IEC CONTROL RELAY, 4NO, 24V DC,
IEC CONTROL RELAY, 4NO, 415/480V
IEC CONTROL RELAY,2NO/2NC,110/12
IEC CONTROL RELAY,2NO/2NC,220/24
IEC CONTROL RELAY,2NO/2NC,415/48
IEC MAGNETIC STARTER, REVERSING,
IEC MAGNETICSTARTER, REVERSING,
IEC MINI CONTROL RELAY, 4NO, 24V
IEC MINI CONTROL RELAY,2NO/2NC,2
IECMAGNETICSTARTER,N ONREVERSING,
IECMAGNETICSTARTER,R EVERSING,24-
IECMAGSTARTER, NONREVERSING, 208
IECMAGSTARTER, NONREVERSING, 220
IECMAGSTARTER, NONREVERSING, 24-
IECMAGSTARTER, REVERSING, 110/12
IECMAGSTARTER, REVERSING, 190/24
IECMAGSTARTER, REVERSING, 220/24
IECMAGSTARTER, REVERSING, 412/48
IECMAGSTARTER, REVERSING, 415/48
IECMAGSTARTER, REVERSING, 480/50
IECMAGSTARTER,NONREV ERSING,100-1
IECMAGSTARTER,NONREV ERSING,110/1
IECMAGSTARTER,NONREV ERSING,190/2
IECMAGSTARTER,NONREV ERSING,220/2
IECMAGSTARTER,NONREV ERSING,412/4
IECMAGSTARTER,NONREV ERSING,415/4
IECMAGSTARTER,NONREV ERSING,480/5
IECMINICNTRLRELAY,2N O/2NC,110/12
IECMINICNTRLRELAY,2N O/2NC,220/24
IECMINICNTRLRELAY,2N O/2NC,415/48
IECMINICONTROLRELAY, 2NO/2NC,208V
IECMINICONTROLRELAY, 4NO,110/120V
IECMINICONTROLRELAY, 4NO,220/240V
IECMINICONTROLRELAY, 4NO,415/480V
K200A3C=CONTACTOR SPST DB 200 AM
K4001A8C=CONTACTOR SPST NO DB 40
K500A1E2=CONTACTOR 500 AMP SPST
K500B2C=CONTACTOR SPST NO DOUBLE
LEV100H4CNG=CONTACTO R WITH AUX S
MINIIECMAGSTARTER, NONREVERSING,
MINIIECMAGSTARTER,NO NREVERSING,2
MINIIECMAGSTARTER,NO REVERSE,110/
MINIIECMAGSTARTER,NO REVERSE,220/
MINIIECMAGSTARTER,NO REVERSE,415/
NEMAMAGCONTACTOR, NONREVERSING,
NEMAMAGCONTACTOR,NON REVERSING,11
NEMAMAGCONTACTOR,NON REVERSING,22
NEMAMAGCONTACTOR,NON REVERSING,44
NEMAMAGCONTACTR,NONR EVERSING,110
RELAY CONTACTOR SPST 500A 12V
RELAY CONTACTOR SPST 500A 24V
Solid State SPST-NO (1 Form A) Module
SSR RHP DAY/NIGHT CONTACTR AC IN
STARTER,IEC,380VAC,3 P,9A

<< Prev Next >>