DigiKey Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| 3 POLE 22A 110V | |
| 3P SSC AC IN ZC 220V 3X20A | |
| 3P SSC DC IN ZC 220V 3X20A | |
| 480V 5A 120VAC 2NO RN 3L | |
| 480V 5A 120VAC NO AUX RN 3L | |
| 480V 5A 230VAC 1NO+1NC RN 3L | |
| 480V 5A 230VAC 1NO+1NC ZC 3L | |
| 480V 5A 24VAC/DC 1NO+1NC RN 3L | |
| 480V 5A 24VAC/DC 1NO+1NC ZC 3L | |
| 480V 5A 24VAC/DC 2NO RN 3L | |
| 480V 5A 24VAC/DC 2NO ZC 3L | |
| 480V 5A 24VAC/DC NO AUX RN 3L | |
| 480V 5A 24VAC/DC NO AUX ZC 3L | |
| 480V 7.6A 120VAC 2NO ZC 2L | |
| 480V 7.6A 120VAC NO AUX RN 2L | |
| 480V 7.6A 230VAC 2NO RN 2L | |
| 480V 7.6A 24VAC/DC 1NO+1NC RN 2L | |
| 480V 7.6A 24VAC/DC 1NO+1NC ZC 2L | |
| 480V 7.6A 24VAC/DC 2NO RN 2L | |
| 480V 7.6A 24VAC/DC 2NO ZC 2L | |
| 480V 7.6A 24VAC/DC NO AUX RN 2L | |
| 480V 7.6A 24VAC/DC NO AUX ZC 2L | |
| A931F=CONTACTOR, SPST-NC, 600A | |
| A981S=CONTACTOR | |
| AH965H=RELAY | |
| AH965M=RELAY | |
| BH315 (FAA/PMA)=OVERALL-RE LAY | |
| BH316A (FAA/PMA)=RELAY | |
| BH316C=RELAY | |
| BH316D=CONTACTOR | |
| BHR316=CONTACTOR | |
| BR125BC (FAA/PMA)=RELAY | |
| BR312Y=CONTACTOR | |
| CAP200A1ANA=RELAY SPST-NO 12V | |
| CAP200AAANA=RELAY, SPST-NO 12V | |
| CAP200ADANA=RELAY SPST-NO 48V | |
| CONTACTOR 3P 225A 2 NO/2 NC 100 | |
| CONTACTOR 3P 32A 2 NO/2 NC 208VA | |
| CONTACTOR 3P 40A 2 NO/2 NC 120VA | |
| CONTACTOR 3P 40A 2 NO/2 NC 230VA | |
| CONTACTOR 3P 40A 2 NO/2 NC 24VAC | |
| CONTACTOR 3P 40A 2 NO/2 NC 24VDC | |
| CONTACTOR 3P 50A 2 NO/2 NC 208VA | |
| CONTACTOR 3P 50A LUGS 2 NO/2 NC | |
| CONTACTOR 3P 65A 2 NO/2 NC 12VDC | |
| CONTACTOR 3P 65A 2 NO/2 NC 24VDC | |
| CONTACTOR 3P 65A LUGS 2 NO/2 NC | |
| CONTACTOR 3P 75A 2 NO/2 NC 230VA | |
| CONTACTOR 3P 75A 2 NO/2 NC 24VDC | |
| CONTACTOR 3P 75A LUGS 2 NO/2 NC | |
| CONTACTOR 3P 85A 2 NO/2 NC 24VDC | |
| CONTACTOR 3P100A 2 NO/2 NC 24VDC | |
| CONTACTOR 3P18A 1 NO/1 NC 24VDC | |
| CONTACTOR 3P22A 1 NO/1 NC 12VDC | |
| CONTACTOR 3P22A 1 NO/1 NC 208VAC | |
| CONTACTOR 3P22A 1 NO/1 NC 24VDC | |
| CONTACTOR 3P9A 1 NO/1 NC 120VAC | |
| CONTACTOR 3P9A 1 NO/1 NC 230VAC | |
| CONTACTOR 3P9A 1 NO/1 NC 24VDC C | |
| CONTACTOR SSR 3PH 480V 5A DIN | |
| CONTACTOR SSR 3PH REV 400V 7.6A | |
| CONTACTOR3P150A2NO/2 NC 24V DC CO | |
| CONTACTOR | |
| CONTR,150A,4POLE,AC1 10/120 | |
| CONTR,62A,AC24 | |
| CONTR,9A,0NO,1NC,R,A C110/(120) | |
| D100A=CONTACTOR - 3PST 120A | |
| D18T=RELAY-3PDT CTR OFF | |
| D25BAH (FAA/PMA)=RELAY | |
| D31C (FAA/PMA)=RELAY | |
| D32A=RELAY | |
| D32AB (FAA/PMA)=RELAY | |
| D7BE=CONTACTOR-3PDT SIDESTABLE 6 | |
| D7GSZ (FAA/PMA)=CONTACTOR | |
| D7GT=RELAY | |
| DH14AL=RELAY | |
| DH14AT=RELAY | |
| DH21N=RELAY | |
| DH25CE=RELAY | |
| DH25CU=CONTACTOR | |
| DH7AC=RELAY | |
| DH7BB=RELAY | |
| DH7LK=RELAY | |
| DH7ML (FAA/PMA)=RELAY | |
| DH7MN (FAA/PMA)=RELAY | |
| DH7PG=RELAY | |
| DH7TA=RELAY | |
| DHL31=RELAY | |
| DHR14B=RELAY | |
| DHR181 (FAA/PMA)=RELAY | |
| DHR25BG=RELAY | |
| DIN SSR 600VAC/20A, 4-32VDC IN, | |
| DIN SSR 600VAC/20A, 90-280VAC/DC | |
| DIN SSR 600VAC/30A, 4-32VDC IN, | |
| DIN SSR 600VAC/30A, 90-280VAC/DC | |
| DR18E5 (FAA/PMA)=RELAY | |
| DR7MB=CONTACTOR | |
| E311AAB=RELAY | |
| E311AAJ=PROTO MONITOR, EXTERNA | |
| E311P=RELAY | |
| E311TS1=RELAY | |
| E329E (FAA/PMA)=RELAY | |
| EV200H1ANA=RELAY, SPST-NO WITH | |
| EV200HJANA=RELAY, SPST-NO WITH | |
| K300A5C6=CONTACTOR | |
| K300B2C=CONTACTOR - SPDT NO DB | |
| K400B3C05=CONTACTOR SPST DB 400 | |
| LEV100A7ANH=RELAY, 28VDC SPST-NO | |
| LEV200A9ANA=RELAY, SPST, 240V CO | |
| LEV200ALANA= RELAY 110VDC SPST-N | |
| LEV200H6ANA=RELAY,SP ST-NO | |
| LEV200H9ANA = CONTACTOR, SPST-NO | |
| LEV200L5ANF=CONTACTO R, SPST-NO W | |
| MOTOR CONTACTOR 32A 24VDC COIL | |
| NN233C (FAA/PMA)=RELAY | |
| NN233D=RELAY | |
| NN307A (FAA/PMA)=RELAY | |
| NN448B2=CONTACTOR - SPST 200A | |
| RA3100J1=REMOTE POWER CONTROLE | |
| RA3100L=REMOTE POWER CONTROLER | |
| Relay Coil | |
| RELAY CONT 3PH 480VAC 2A 24VDC | |
| RELAY CONTACT 3PH 480VAC 2A | |
| RELAY CONTACTOR 110A 180V | |
| RELAY CONTACTOR 176A 230V | |
| RELAY CONTACTOR 1PH 20A 250VAC | |
| RELAY CONTACTOR 24A 110V | |
| RELAY CONTACTOR 24A 24V | |
| RELAY CONTACTOR 32A 230V | |
| RELAY CONTACTOR 3PH 40A 600VAC | |
| RELAY CONTACTOR 3PST 10A 24V | |
| RELAY CONTACTOR 3PST 120A 120V | |
| RELAY CONTACTOR 3PST 12A 24V | |
| RELAY CONTACTOR 3PST 14A 24V | |
| RELAY CONTACTOR 3PST 20A 120V | |
| RELAY CONTACTOR 3PST 25A 120V | |
| RELAY CONTACTOR 3PST 25A 12V | |
| RELAY CONTACTOR 3PST 25A 240V | |
| RELAY CONTACTOR 3PST 25A 24V | |
| RELAY CONTACTOR 3PST 30A 120V | |
| RELAY CONTACTOR 3PST 30A 24V | |
| RELAY CONTACTOR 3PST 32A 24V | |
| RELAY CONTACTOR 3PST 40A 120V | |
| RELAY CONTACTOR 3PST 40A 24V | |
| RELAY CONTACTOR 3PST 9A 230V | |
| RELAY CONTACTOR 3PST 9A 24V | |
| RELAY CONTACTOR 40A 230V | |
| RELAY CONTACTOR 4PST 10A 110V | |
| RELAY CONTACTOR 4PST 10A 125V | |
| RELAY CONTACTOR 4PST 10A 230V | |
| RELAY CONTACTOR 4PST 10A 24V | |
| RELAY CONTACTOR 50A 230V | |
| RELAY CONTACTOR 62A 230V | |
| RELAY CONTACTOR 62A 24V | |
| RELAY CONTACTOR 74A 24V | |
| RELAY CONTACTOR SPST 250A 12V | |
| RELAY CONTACTR SPST 300A 12V HVC | |
| RELAY GEN PURP SPST X 4 40A 12V | |
| RELAY GEN PURP SPST X 4 40A 24V | |
| RELAY GEN PURPOSE 4PST 40A 12V | |
| RELAY GEN PURPOSE 4PST 40A 24V | |
| Relay SPST-NO (1 Form A) 28VDC Coil Chassis Mount | |
| Relay SPST-NO (1 Form A) 30 VDC Coil Chassis Mount | |
| RELAY SSR 15A 3PH DIN MNT 2PL | |
| RELAY SSR 15A 3PH DIN MNT 3PL | |
| RELAY SSR 15A 3PH NO HT SINK 2PL | |
| RELAY SSR 15A 3PH NO HT SINK 3PL | |
| RELAY SSR 15A 3PH SCREW 2PL | |
| RELAY SSR 15A 3PH SCREW 3PL | |
| RELAY SSR 25A 3PH DIN MNT 24V | |
| RELAY SSR 25A 3PH DIN MNT 2PL | |
| RELAY SSR 25A 3PH DIN MNT 3PL | |
| RELAY SSR 25A 3PH NO HT SINK 2PL | |
| RELAY SSR 25A 3PH NO HT SINK 3PL | |
| RELAY SSR 25A 3PH SCREW 2PL | |
| RELAY SSR 25A 3PH SCREW 3PL | |
| RELAY SSR 35A 3PH DIN MNT 2PL | |
| RELAY SSR 35A 3PH DIN MNT 3PL | |
| RELAY SSR 35A 3PH NO HT SINK 2PL | |
| RELAY SSR 35A 3PH NO HT SINK 3PL | |
| RELAY SSR 35A 3PH SCREW 2PL | |
| RELAY SSR 35A 3PH SCREW 3PL | |
| RELAY SSR 45A 3PH DIN MNT 2PL | |
| RELAY SSR 45A 3PH DIN MNT 3PL | |
| RELAY SSR 45A 3PH NO HT SINK 2PL | |
| RELAY SSR 45A 3PH NO HT SINK 3PL | |
| RELAY SSR 45A 3PH SCREW 2PL | |
| RELAY SSR 45A 3PH SCREW 3PL | |
| RELAY SSR 600V 20A DIN RAIL | |
| RELAY SSR 600V 25A PNL MNT | |
| RELAY SSR 600V 30A DIN RAIL | |
| RELAY SSR 600V 35A DIN RAIL | |
| RELAY SSR 600V 50A PNL MNT | |
| RELAY SSR 600V 95A PNL MNT | |
| RELAY SSR CONTACT 3PH 25A 600VAC | |
| RELAY SSR CONTACT 48VDC 20A 32V | |
| RELAY SSR CONTACT 48VDC 40A 15V | |
| RELAY SSR CONTACT 48VDC 40A 32V | |
| RELAY SSR CONTACT 48VDC 60A 32V | |
| RELAY SSR CONTACTOR 20A 48V | |
| RELAY SSR CONTACTOR 60A 48V | |
| RELAY SSR CONTACTOR AC 150A 32V | |
| RELAY SSR CONTACTOR DC 120A 32V | |
| RELAY SSR CONTACTOR DC 120A | |
| RELAY SSR CONTACTOR DC 160A 32V | |
| RELAY SSR CONTACTOR DC 160A | |
| RELAY SSR HV DC 1KVDC 25A 12V | |
| RELAY SSR HV DC 1KVDC 25A 24V | |
| RELAY SSR HV DC 1KVDC 25A 36V | |
| RELAY SSR HV DC 800VDC 25A 12V | |
| RELAY SSR HV DC 800VDC 25A 24V | |
| RELAY SSR HV DC 800VDC 25A 36V | |
| RELAY, DIN RAIL 600V 35A RN | |
| RELAY, DIN RAIL 600V 35A ZC | |
| REV 400V 7.6A 120 VAC NO AUX | |
| REV 400V 7.6A 230 VAC NO AUX | |
| REV 400V 7.6A 24 VAC/DC NO AUX | |
| REV 480V 7.6A 120 VAC 2NO | |
| REV 480V 7.6A 24 VAC/DC 2NO | |
| REV 480V 7.6A 24 VAC/DC NO AUX | |
| RLY CONT 3P 220V 50/60HZ 2NO/2NC | |
| RLY CONT 3P 24V DC 2NO/2NC | |
| RLY CONT AC COIL 1NO AUX | |
| SA106E=CONTACTOR, 3PDT-SS, 30A | |
| SA120B=CONTACTOR, 3PDT-SS, 60A | |
| SA136A=CONTACTOR 3PST N.O. 75 | |
| SA136F=CONTACTOR 3PST NO 240A | |
| SA161=RELAY | |
| SOLID STATE RELAY 240 V | |
| SOLID STATE RELAY 600 V | |
| SSR CONTACTOR 3PH DIN MNT 600VAC |
| << Prev |