DigiKey Datasheets for Electrical Contactors

Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more

Page: 1 10 17 18 19 20 21 22 23 24
Product Name Notes
A1077B1=CONTACTOR SPDT 200 AMP,
CAP200HADEA=CONTACTO R, SPST-NO,
CAP202ASAND=RELAY, DPST-NO 28V
CAP202MSBFD=RELAY, DPST-NO
CONTACT CURRENT RATING(A)=150 CO
CONTACT CURRENT RATING(A)=250 CO
CONTACT CURRENT RATING(A)=350 CO
CONTACTOR 1500V 24-48VDC COIL NO
CONTACTOR 3P 14A 400VAC 1 NO 24V
CONTACTOR, SPST-NO 24V COIL
CONTACTOR, SPST-NO W/AUX
CONTACTOR, SPST-NO, 12V COI
CONTACTOR, SPST-NO, 250A
D23/D26 TYPE M RELAYS&ACC B/G
DEFINITEPURPOSECONTA CTOR, 24VAC,
DEFINITEPURPOSECONTA CTOR,480VAC,
DEFPURPOSECONTACTOR, 110-120VAC,3
DEFPURPOSECONTACTOR, 208-240VAC,3
DEFPURPOSEMAGCONTACT OR,110-120VA
DEFPURPOSEMAGCONTACT OR,208-240VA
DEFPURPOSEMAGCONTACT OR,24VAC,3P,
DEFPURPOSEMAGCONTACT OR,24VAC,4P,
DIN SSR 600VAC/20A, 90-280VAC/DC
DIN SSR 600VAC/30A, 4-32VDC IN,
DIN SSR 600VAC/30A, 90-280VAC/DC
EV200DAANA=CONTACTOR , SPST-NC
EV200F4ANA = CONTACTOR, SPST, LA
EV200P5ANA=CONTACTOR , SPST, LATC
EV210GAANA 1000V 9-36VDC COIL NC
EV210GAANB 1000V 9-36VDC COIL NC
EV210GXANA 1000V 24-48VDC COIL N
EV210GXANB 1000V 24-48VDC COIL N
EV210HAANA 1000V 9-36VDC COIL NO
EV210HAANB 1000V 9-36VDC COIL NO
EV210HXANA 1000V 24-48VDC COIL N
FC-360-AY4=OVERALL_P LUG_IN_ASSY
FC-360-BZ4 =OVERALL_BUS-BAR_ASS Y
FCC-360-AY4=OVERALL_ PLUG-IN_ASSY
FCC-360-BZ4=OVERALL_ BUS-BAR_ASSY
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Chassis Mount
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
General Purpose Relay SPST-NO (DM) (1 Form X) 48VDC Coil Chassis Mount
HEMS HV RELAYS AND CONTACTORS
IEC CONTROL RELAY, 2NO/2NC, 208V
IEC CONTROL RELAY, 2NO/2NC, 24V
IEC CONTROL RELAY, 4NO, 110/120V
IEC CONTROL RELAY, 4NO, 208V AC,
IEC CONTROL RELAY, 4NO, 220/240V
IEC CONTROL RELAY, 4NO, 24V AC,
IEC CONTROL RELAY, 4NO, 24V DC,
IEC CONTROL RELAY, 4NO, 415/480V
IEC CONTROL RELAY,2NO/2NC,110/12
IEC CONTROL RELAY,2NO/2NC,220/24
IEC CONTROL RELAY,2NO/2NC,415/48
IEC MAGNETIC STARTER, REVERSING,
IEC MAGNETICSTARTER, REVERSING,
IEC MINI CONTROL RELAY, 4NO, 24V
IEC MINI CONTROL RELAY,2NO/2NC,2
IECMAGNETICSTARTER,N ONREVERSING,
IECMAGNETICSTARTER,R EVERSING,24-
IECMAGSTARTER, NONREVERSING, 208
IECMAGSTARTER, NONREVERSING, 220
IECMAGSTARTER, NONREVERSING, 24-
IECMAGSTARTER, REVERSING, 110/12
IECMAGSTARTER, REVERSING, 190/24
IECMAGSTARTER, REVERSING, 220/24
IECMAGSTARTER, REVERSING, 412/48
IECMAGSTARTER, REVERSING, 415/48
IECMAGSTARTER, REVERSING, 480/50
IECMAGSTARTER,NONREV ERSING,100-1
IECMAGSTARTER,NONREV ERSING,110/1
IECMAGSTARTER,NONREV ERSING,190/2
IECMAGSTARTER,NONREV ERSING,220/2
IECMAGSTARTER,NONREV ERSING,412/4
IECMAGSTARTER,NONREV ERSING,415/4
IECMAGSTARTER,NONREV ERSING,480/5
IECMINICNTRLRELAY,2N O/2NC,110/12
IECMINICNTRLRELAY,2N O/2NC,220/24
IECMINICNTRLRELAY,2N O/2NC,415/48
IECMINICONTROLRELAY, 2NO/2NC,208V
IECMINICONTROLRELAY, 4NO,110/120V
IECMINICONTROLRELAY, 4NO,220/240V
IECMINICONTROLRELAY, 4NO,415/480V
K1K06H012EAFA=CONTAC TOR SPST-NO
K1K06H024EAFA=CONTAC TOR SPST-NO
K1K06H024EAGA=CONTAC TOR SPST-NO
K1K06H024EAHA= CONTACTOR SPST-NO
K1K06X012EAFA=CONTAC TOR, 12VDC C
K1K06X012EAGA=CONTAC TOR, 12VDC C
K1K06X012EAHA=CONTAC TOR, 12VDC C
K1K06X024EAGA=CONTAC TOR, 24VDC C
K1K06X024EAHA=CONTAC TOR, 24VDC C
K4001A8C=CONTACTOR SPST NO DB 40
K500A1E2=CONTACTOR 500 AMP SPST
K500B2C=CONTACTOR SPST NO DOUBLE
LEV100H4CNG=CONTACTO R WITH AUX S
LEV200AKNAF=RELAY, SPST-NO 72VDC
MAGCONTACTOR, NONREVERSING, 110-
MINIIECMAGSTARTER, NONREVERSING,
MINIIECMAGSTARTER,NO NREVERSING,2
MINIIECMAGSTARTER,NO REVERSE,110/
MINIIECMAGSTARTER,NO REVERSE,220/
MINIIECMAGSTARTER,NO REVERSE,415/
NEMAMAGCONTACTOR, NONREVERSING,
NEMAMAGCONTACTOR,NON REVERSING,11
NEMAMAGCONTACTOR,NON REVERSING,22
NEMAMAGCONTACTOR,NON REVERSING,44
NEMAMAGCONTACTR,NONR EVERSING,110
Relay Coil
RELAY CONTACTOR DPST 350A 12V
RELAY CONTACTOR DPST 350A 24V
RELAY CONTACTOR SPST 1000A 24V
RELAY CONTACTOR SPST 1000A 28VDC
RELAY CONTACTOR SPST 100A 12V
RELAY CONTACTOR SPST 100A 24V
RELAY CONTACTOR SPST 100A 36V
RELAY CONTACTOR SPST 100A 48V
RELAY CONTACTOR SPST 150A 28V
RELAY CONTACTOR SPST 200A 28VDC
RELAY CONTACTOR SPST 400A 28VDC
RELAY CONTACTOR SPST 500A 115V
RELAY CONTACTOR SPST 500A 12V
RELAY CONTACTOR SPST 500A 24V
RELAY CONTACTOR SPST 500A 28V
RELAY CONTACTOR SPST 500A 28VDC
RELAY CONTACTOR SPST 500A 48V
RELAY CONTACTOR SPST 500A 72V
RELAY CONTACTOR SPST 600A 12V
RELAY CONTACTOR SPST 600A 24/28V
RELAY CONTACTOR SPST 600A 24V
RELAY GEN PURPOSE SPST 500A
Solid State SPST-NO (1 Form A) Module
SSR RHP DAY/NIGHT CONTACTR AC IN
STARTER,IEC,380VAC,3 P,9A
THREADED MOUNT, 60 A CONTACTOR

<< Prev Next >>