U.S. Plastic Corporation Plastic Welding Kit 41051

Description
These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The high quality plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas pressure is needed as well as an in-line filter to filter out moisture. Do not weld thinner than 1/16in. This complete kit includes: the Laramy torch with 450 watt heat element, combination tip, 64-page welding manual and metal case with fold-out tray.
Description
These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The high quality plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas pressure is needed as well as an in-line filter to filter out moisture. Do not weld thinner than 1/16in. This complete kit includes: the Laramy torch with 450 watt heat element, combination tip, 64-page welding manual and metal case with fold-out tray.

Suppliers

Company
Product
Description
Supplier Links
Plastic Welding Kit - 41051 - U.S. Plastic Corporation
Lima, OH, USA
Plastic Welding Kit
41051
Plastic Welding Kit 41051
These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The high quality plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas pressure is needed as well as an in-line filter to filter out moisture. Do not weld thinner than 1/16in. This complete kit includes: the Laramy torch with 450 watt heat element, combination tip, 64-page welding manual and metal case with fold-out tray.

These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The high quality plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas pressure is needed as well as an in-line filter to filter out moisture. Do not weld thinner than 1/16in. This complete kit includes: the Laramy torch with 450 watt heat element, combination tip, 64-page welding manual and metal case with fold-out tray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Welding, Brazing, and Soldering Equipment
Product Number 41051
Product Name Plastic Welding Kit
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Stations - 2713542 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Electron Beam Welder - Model 518 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details