U.S. Plastic Corporation Quick-SE Hot Air Tool 45696

Description
This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available to make this tool indispensable for a large number of industries and production people. Perfect for hot air applications and converts to a hand held plastic welder with the addition of accessories. Well balanced motor to prevent vibration. Large air output- 300 l/min. Large air intake to keep tool cool. Replace brushes from outside the tool- no need to disassemble. Easily replaced power cord should it become damaged. Generates its own air with built-in blower and motor. Electronic variable temperature control up to 1290F. Snug fitting ceramic element to prolong element life. Overall light weight- 2 lbs, 10 oz. 120 V, 50/60 Hz AC. 1600 Watts. Maximum 10 amps current. 9- 8" cord. 12-1/4" long, handle grip 2" to 2-1/4" at base. The round speed welding nozzles and tacking tip push onto a 5mm round nozzle; you must either purchase #45687 or use a 5mm round nozzle for them to work.
Description
This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available to make this tool indispensable for a large number of industries and production people. Perfect for hot air applications and converts to a hand held plastic welder with the addition of accessories. Well balanced motor to prevent vibration. Large air output- 300 l/min. Large air intake to keep tool cool. Replace brushes from outside the tool- no need to disassemble. Easily replaced power cord should it become damaged. Generates its own air with built-in blower and motor. Electronic variable temperature control up to 1290F. Snug fitting ceramic element to prolong element life. Overall light weight- 2 lbs, 10 oz. 120 V, 50/60 Hz AC. 1600 Watts. Maximum 10 amps current. 9- 8" cord. 12-1/4" long, handle grip 2" to 2-1/4" at base. The round speed welding nozzles and tacking tip push onto a 5mm round nozzle; you must either purchase #45687 or use a 5mm round nozzle for them to work.

Suppliers

Company
Product
Description
Supplier Links
Quick-SE Hot Air Tool - 45696 - U.S. Plastic Corporation
Lima, OH, USA
Quick-SE Hot Air Tool
45696
Quick-SE Hot Air Tool 45696
This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available to make this tool indispensable for a large number of industries and production people. Perfect for hot air applications and converts to a hand held plastic welder with the addition of accessories. Well balanced motor to prevent vibration. Large air output- 300 l/min. Large air intake to keep tool cool. Replace brushes from outside the tool- no need to disassemble. Easily replaced power cord should it become damaged. Generates its own air with built-in blower and motor. Electronic variable temperature control up to 1290F. Snug fitting ceramic element to prolong element life. Overall light weight- 2 lbs, 10 oz. 120 V, 50/60 Hz AC. 1600 Watts. Maximum 10 amps current. 9- 8" cord. 12-1/4" long, handle grip 2" to 2-1/4" at base. The round speed welding nozzles and tacking tip push onto a 5mm round nozzle; you must either purchase #45687 or use a 5mm round nozzle for them to work.

This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available to make this tool indispensable for a large number of industries and production people. Perfect for hot air applications and converts to a hand held plastic welder with the addition of accessories. Well balanced motor to prevent vibration. Large air output- 300 l/min. Large air intake to keep tool cool. Replace brushes from outside the tool- no need to disassemble. Easily replaced power cord should it become damaged. Generates its own air with built-in blower and motor. Electronic variable temperature control up to 1290F. Snug fitting ceramic element to prolong element life. Overall light weight- 2 lbs, 10 oz. 120 V, 50/60 Hz AC. 1600 Watts. Maximum 10 amps current. 9- 8" cord. 12-1/4" long, handle grip 2" to 2-1/4" at base. The round speed welding nozzles and tacking tip push onto a 5mm round nozzle; you must either purchase #45687 or use a 5mm round nozzle for them to work.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Welding, Brazing, and Soldering Equipment
Product Number 45696
Product Name Quick-SE Hot Air Tool
Process Capability Plastic Welding Process; Welding
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094699 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
PerformArc® Robotic Welding Systems -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
View Details
Induction Tube-welding System - ELOWELD - SMS Elotherm North America
Specs
Process Capability Welding (optional feature)
View Details