U.S. Plastic Corporation Flameless Heat Gun 41105

Description
Professional, heavy-duty, industrial quality, multiple use heat guns. High temperature and power ratings: 1000F/540C at up to 1740 watts, accommodates many industrial and commercial heating applications. High air flow rating: 23 CFM at 3000 FPM gets the job done fast. Powerful high speed universal motor. Sturdy die cast housing. Adjustable non-slip stand. Use to bend plastics, cure adhesives, dry parts, heat parts, shrink tubing and packaging, strip paint and more.
Description
Professional, heavy-duty, industrial quality, multiple use heat guns. High temperature and power ratings: 1000F/540C at up to 1740 watts, accommodates many industrial and commercial heating applications. High air flow rating: 23 CFM at 3000 FPM gets the job done fast. Powerful high speed universal motor. Sturdy die cast housing. Adjustable non-slip stand. Use to bend plastics, cure adhesives, dry parts, heat parts, shrink tubing and packaging, strip paint and more.

Suppliers

Company
Product
Description
Supplier Links
Flameless Heat Gun - 41105 - U.S. Plastic Corporation
Lima, OH, USA
Flameless Heat Gun
41105
Flameless Heat Gun 41105
Professional, heavy-duty, industrial quality, multiple use heat guns. High temperature and power ratings: 1000F/540C at up to 1740 watts, accommodates many industrial and commercial heating applications. High air flow rating: 23 CFM at 3000 FPM gets the job done fast. Powerful high speed universal motor. Sturdy die cast housing. Adjustable non-slip stand. Use to bend plastics, cure adhesives, dry parts, heat parts, shrink tubing and packaging, strip paint and more.

Professional, heavy-duty, industrial quality, multiple use heat guns. High temperature and power ratings: 1000F/540C at up to 1740 watts, accommodates many industrial and commercial heating applications. High air flow rating: 23 CFM at 3000 FPM gets the job done fast. Powerful high speed universal motor. Sturdy die cast housing. Adjustable non-slip stand. Use to bend plastics, cure adhesives, dry parts, heat parts, shrink tubing and packaging, strip paint and more.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plastic Welding and Assembly Equipment
Product Number 41105
Product Name Flameless Heat Gun
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Welding Extrusion Welders - FUSION 3C Extrusion Welder (230 V / 4 - 5 mm) - Leister USA
Specs
Equipment Type Gun / Iron
Material Capability Plastic
AC Input Voltage 208-230/240V_60Hz
View Details
Generator 30 kHz - AGM30-500P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction
AC Input Voltage 208-230/240V_60Hz
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
Input Current 2 to 10 amps
View Details
RingMaster™ -  - Sonobond Ultrasonics, Inc.
Sonobond Ultrasonics, Inc.
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction
Material Capability Nonwovens and Textiles, Rigid Plastic
View Details