Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
300 MOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
RES, 300M, 2.5W, RADIAL, THICK FILM; Resistance:0.3Gohm; Product Range:Slim-Mox Series; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SM108033006FE | SM108FE-300M-ND | 51M1813 |
| Product Name | Miscellaneous Resistor | Through Hole Resistors | Res, 300M, 2.5W, Radial, Thick Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Radial Leads; Radial | Radial Leads; Radial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % |