Ohmite Manufacturing Co. Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar SM108031005FE

Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive
Datasheet
Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar - 70022986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar
70022986
Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar 70022986
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite - 94M9559 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite
94M9559
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite 94M9559
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 2.5 W, - 1%, 20 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 2.5 W, - 1%, 20 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70022986 94M9559
Product Name Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads ThroughHole
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details